OMEGA ENGINEERING, INC.
CNI844-C4EIT -- I/8 TEMP/PROC CONTROLLER OMEGA
OMEGA Engineering, Inc.
I/8 Temp/proc Controller Omega
CNI844-C4EIT
Description
I/8 TEMP/PROC CONTROLLER
Description
I/8 TEMP/PROC CONTROLLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH5253 |
|
Product Name
|
I/8 Temp/proc Controller Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13.5 amps
View Details