Now with Embedded Internet (EI Option CNi16D Series)
First Full Series of Instruments with Programmable Color Displays
User Friendly, Simple to Configure
High Quality! 5-Year Warranty Std.
Free Software, Active X Controls
Selectable Full Autotune PID Control
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
NEMA-4, IP65 Front Bezel
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
OMEGA Engineering, Inc.
Done
Description
Now with Embedded Internet (EI Option CNi16D Series)
First Full Series of Instruments with Programmable Color Displays
User Friendly, Simple to Configure
High Quality! 5-Year Warranty Std.
Free Software, Active X Controls
Selectable Full Autotune PID Control
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
NEMA-4, IP65 Front Bezel
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Now with Embedded Internet (EI Option CNi16D Series)
First Full Series of Instruments with Programmable Color Displays
User Friendly, Simple to Configure
High Quality! 5-Year Warranty Std.
Free Software, Active X Controls
Selectable Full Autotune PID Control
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
NEMA-4, IP65 Front Bezel
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Now with Embedded Internet (EI Option CNi16D Series)
First Full Series of Instruments with
Programmable Color Displays
User Friendly, Simple to Configure
High Quality! 5-Year Warranty Std.
Free Software, Active X Controls
Selectable Full Autotune PID Control
High Accuracy:
±0.5°C (0.9°F), 0.03% Reading
Built-in 24 Vdc Excitation, Standard on units without DC power or
communication options
NEMA-4, IP65 Front Bezel
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage