OMEGA ENGINEERING, INC.
CN9110A-230VAC -- TEMP CONTROLLER, 230VAC OMEGA
OMEGA Engineering, Inc.
Temp Controller, 230Vac Omega
CN9110A-230VAC
Description
TEMP CONTROLLER, 230VAC
Description
TEMP CONTROLLER, 230VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8236 |
|
Product Name
|
Temp Controller, 230Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details