CONTROL TEMP REL OUT 90-240V
PID Controllers: Pt Series Controllers,
TEMP/PROCESS CONTROLLER, 90-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:2; Product Range:CN8Pt Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | 5880-CN8PT-330-ND | CN8PT-330 | 72AC8698 |
| Product Name | Process, Temperature | Frequency Control & Timing Devices | Temp/process Controller, 90-240Vac; No. Of Analog Inputs Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel |