OMEGA Engineering, Inc. Process, Temperature CN8PT-330-EIP-DC

Description
CONTROL TEMP REL OUT 12-36V DIN
Request a Quote Datasheet
Description
CONTROL TEMP REL OUT 12-36V DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN8PT-330-EIP-DC-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN8PT-330-EIP-DC-ND
Process, Temperature 5880-CN8PT-330-EIP-DC-ND
CONTROL TEMP REL OUT 12-36V DIN

CONTROL TEMP REL OUT 12-36V DIN

Buy Now Datasheet
Temp/process/strain Ctrl, Enet, 1/8 Din; Thermocouple Type Omega - 30AC7841 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process/strain Ctrl, Enet, 1/8 Din; Thermocouple Type Omega
30AC7841
Temp/process/strain Ctrl, Enet, 1/8 Din; Thermocouple Type Omega 30AC7841
TEMP/PROCESS/STRAIN CTRL, ENET, 1/8 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

TEMP/PROCESS/STRAIN CTRL, ENET, 1/8 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers
Product Number 5880-CN8PT-330-EIP-DC-ND 30AC7841
Product Name Process, Temperature Temp/process/strain Ctrl, Enet, 1/8 Din; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details