OMEGA ENGINEERING, INC.
CN8PT-330-006-EIP -- PT SERIES CNTL,TEMP/PR OMEGA
OMEGA Engineering, Inc.
Pt Series Cntl,temp/pr Omega
CN8PT-330-006-EIP
Description
PT SERIES CNTL,TEMP/PR
Description
PT SERIES CNTL,TEMP/PR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH6699 |
|
Product Name
|
Pt Series Cntl,temp/pr Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
10 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details