PID Controllers: Pt Series Controllers,
CONTROL TEMP 90-240V DIN RAIL
TEMP/PROCESS CONTROLLER, 90-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:1; Product Range:CN8Pt Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Universal Process Controllers |
| Product Number | CN8PT-305 | 5880-CN8PT-305-ND | 72AC8697 |
| Product Name | Frequency Control & Timing Devices | Process, Temperature | Temp/process Controller, 90-240Vac; No. Of Analog Inputs Omega |
| Control | Limit; PID | ||
| Form Factor | DIN | ||
| Interface | Digital Front Panel |