The Temp/process/strain controller, 1/8 DIN; Thermocouple Type Omega (part number 30AC7836) is designed for high-performance applications requiring precise temperature and process control. It supports a wide range of input types including various thermocouples, RTDs, thermistors, and process voltage/current inputs. The device features a bright 3-color LED display and offers up to 6 programmable control, alarm, and retransmission outputs, which can be configured for different relay types and analog signals. This controller includes advanced features such as full autotune PID control with fuzzy logic adaptive tuning, allowing for optimized performance in dynamic environments. It supports up to 99 programs with 16 ramp and soak segments each, providing flexibility for complex process control scenarios. The unit is equipped with standard USB communication for easy configuration and data transfer, with optional Ethernet and RS232/RS485 connectivity available. With a temperature accuracy of ±0.3°C and a maximum operating temperature of 50°C, this controller is suitable for various industrial applications. Its NEMA 4 (IP65) front bezel ensures durability in challenging environments. The device is RoHS compliant and comes with a 5-year warranty, making it a reliable choice for engineers seeking a robust and versatile control solution.
TEMP/PROCESS/STRAIN CTRL, 1/8 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CN8PT-145-DC-ND | 30AC7836 |
| Product Name | Process, Temperature | Temp/process/strain Ctrl, 1/8 Din; Thermocouple Type Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel |