OMEGA ENGINEERING, INC.
CN8EPT-445-006 -- PT SERIES CNTL,TEMP/PR OMEGA
OMEGA Engineering, Inc.
Pt Series Cntl,temp/pr Omega
CN8EPT-445-006
Description
PT SERIES CNTL,TEMP/PR
Description
PT SERIES CNTL,TEMP/PR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH6511 |
|
Product Name
|
Pt Series Cntl,temp/pr Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure
0.8500 in H2O (1.59 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details