OMEGA ENGINEERING, INC.
CN8EPT-220-776-C24-EIP -- PT SERIES CNTL,TEMP/PR OMEGA
OMEGA Engineering, Inc.
Pt Series Cntl,temp/pr Omega
CN8EPT-220-776-C24-EIP
Description
PT SERIES CNTL,TEMP/PR
Description
PT SERIES CNTL,TEMP/PR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH6331 |
|
Product Name
|
Pt Series Cntl,temp/pr Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details