OMEGA ENGINEERING, INC.
CN8501RTD-DC1-C2 -- TEMPERATURE CONTROLLER OMEGA
OMEGA Engineering, Inc.
Temperature Controller Omega
CN8501RTD-DC1-C2
Description
TEMPERATURE CONTROLLER
Description
TEMPERATURE CONTROLLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH7383 |
|
Product Name
|
Temperature Controller Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.6 SCFM (45.21 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
150 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details