OMEGA ENGINEERING, INC.
CN72055-RSP2 -- TEMPERATURE CONTROLLER OMEGA
OMEGA Engineering, Inc.
Temperature Controller Omega
CN72055-RSP2
Description
TEMPERATURE CONTROLLER
Description
TEMPERATURE CONTROLLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH5900 |
|
Product Name
|
Temperature Controller Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
95.1 SCFM (162 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
15 amps
View Details