OMEGA ENGINEERING, INC.
CN72053-RSP1 -- TEMPERATURE CONTROLLER OMEGA
OMEGA Engineering, Inc.
Temperature Controller Omega
CN72053-RSP1
Description
TEMPERATURE CONTROLLER
Description
TEMPERATURE CONTROLLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH5888 |
|
Product Name
|
Temperature Controller Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers