OMEGA Engineering, Inc. Temperature Controller CN616

Description
The CN616 Series is a highly versatile six-loop microprocessor-based controller designed for easy front panel or remote setup and operation. Each of six zones is sequentially scanned, and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet operator needs for: Thermocouple Type, Temperature units; Hi, Lo or Hi/Lo Alarm configured as Latching or Non-Latching; and Autotune with Manual Trim or Manual PID Setting. The Zone Display Scan Time and Ramp/Soak can be set by the operator. Parameters and setpoints are retained when power is turned off. Password protection is provided to prevent accidental changes to calibration, PID setting and ramp/soak profile. If power loss occurs, the controller retains all the latest parameters and returns to “Run” mode. All CN616 Controllers have RS-232 three-wire serial communications. The CN616-SOFT communications software is now included with every CN616 series at no additional charge. The RS-232 program is capable of monitoring up to ten daisy-chained units.
Datasheet
Description
The CN616 Series is a highly versatile six-loop microprocessor-based controller designed for easy front panel or remote setup and operation. Each of six zones is sequentially scanned, and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet operator needs for: Thermocouple Type, Temperature units; Hi, Lo or Hi/Lo Alarm configured as Latching or Non-Latching; and Autotune with Manual Trim or Manual PID Setting. The Zone Display Scan Time and Ramp/Soak can be set by the operator. Parameters and setpoints are retained when power is turned off. Password protection is provided to prevent accidental changes to calibration, PID setting and ramp/soak profile. If power loss occurs, the controller retains all the latest parameters and returns to “Run” mode. All CN616 Controllers have RS-232 three-wire serial communications. The CN616-SOFT communications software is now included with every CN616 series at no additional charge. The RS-232 program is capable of monitoring up to ten daisy-chained units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - CN616 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Controller
CN616
Temperature Controller CN616
The CN616 Series is a highly versatile six-loop microprocessor-based controller designed for easy front panel or remote setup and operation. Each of six zones is sequentially scanned, and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet operator needs for: Thermocouple Type, Temperature units; Hi, Lo or Hi/Lo Alarm configured as Latching or Non-Latching; and Autotune with Manual Trim or Manual PID Setting. The Zone Display Scan Time and Ramp/Soak can be set by the operator. Parameters and setpoints are retained when power is turned off. Password protection is provided to prevent accidental changes to calibration, PID setting and ramp/soak profile. If power loss occurs, the controller retains all the latest parameters and returns to “Run” mode. All CN616 Controllers have RS-232 three-wire serial communications. The CN616-SOFT communications software is now included with every CN616 series at no additional charge. The RS-232 program is capable of monitoring up to ten daisy-chained units.

The CN616 Series is a highly versatile six-loop microprocessor-based controller designed for easy front panel or remote setup and operation. Each of six zones is sequentially scanned, and active zones are displayed. Individual zones can be locked for monitoring. Each instrument is programmable to meet operator needs for: Thermocouple Type, Temperature units; Hi, Lo or Hi/Lo Alarm configured as Latching or Non-Latching; and Autotune with Manual Trim or Manual PID Setting. The Zone Display Scan Time and Ramp/Soak can be set by the operator. Parameters and setpoints are retained when power is turned off. Password protection is provided to prevent accidental changes to calibration, PID setting and ramp/soak profile. If power loss occurs, the controller retains all the latest parameters and returns to “Run” mode.
All CN616 Controllers have RS-232 three-wire serial communications. The CN616-SOFT communications software is now included with every CN616 series at no additional charge. The RS-232 program is capable of monitoring up to ten daisy-chained units.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CN616
Product Name Temperature Controller
Control PID
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable
Communication / Port Type RS-232
Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details