The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. Sophisticated limit control features include a total time over/under setpoint display and peak (maximum or minimum) process variable display. These valuable CN3101 features allow you to determine if process damage has occurred, and they can help in analyzing the cause if shutdown occurs.
TEMPERATURE/PROCESS CONTROLLER, ANALOG OUTPUT, 1/4 DIN, 5 AMP, 24 VDC,. FREE 2 YEAR RADWELL WARRANTY
| OMEGA Engineering, Inc. | Radwell International | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | CN3101 | 48394994 |
| Product Name | Limit Temperature/Process Controllers | Temperature/Process Control |
| Controller Type | Environmental; Temperature | |
| Control | Limit (optional feature); Fuzzy Logic (optional feature) | |
| Features | Multi-Function; Rate Indication/ Control | |
| Form Factor | DIN | |
| Interface | Digital Front Panel |