OMEGA Engineering, Inc. Process, Temperature CN16DPT-440-EIP

Description
CONTROL TEMP ANLG OUT 90-240V
Request a Quote Datasheet
Description
CONTROL TEMP ANLG OUT 90-240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN16DPT-440-EIP-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN16DPT-440-EIP-ND
Process, Temperature 5880-CN16DPT-440-EIP-ND
CONTROL TEMP ANLG OUT 90-240V

CONTROL TEMP ANLG OUT 90-240V

Buy Now Datasheet
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega - 61AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
61AH5492
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega 61AH5492
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:10VDC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:10VDC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Universal Process Controllers
Product Number 5880-CN16DPT-440-EIP-ND 61AH5492
Product Name Process, Temperature Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data