The Temp/process/strain Controller, 1/16 DIN; Thermocouple Type Omega (part number 30AC7795) is designed for high-performance applications requiring precise temperature and process control. It supports a wide range of input types, including various thermocouples, RTDs, thermistors, and process voltage/current inputs. The device features a bright 3-color LED display with a wide viewing angle and offers up to 99 programmable control and alarm outputs, which can be configured for different control strategies, including PID with fuzzy logic adaptive control. This controller allows for extensive programmability with up to 16 ramp and soak segments per program, enabling complex temperature profiles. It includes features such as automated configuration recognition, USB communication for firmware updates, and optional Ethernet and RS232/RS485 connectivity for integration into existing systems. The unit is housed in a NEMA 4 (IP65) rated front bezel, ensuring durability in various environments. With a temperature accuracy of ±0.3°C and the ability to handle full-scale positive and negative readings, this controller is suitable for demanding applications in industrial and laboratory settings.
CONTROL TEMP REL OUT 90-240V
TEMP/PROCESS/STRAIN CTRL, 1/16 DIN; Thermocouple Type:B, C, E, J, K, N, R, S, T, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3°C; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 5880-CN16DPT-330-C24-EIP-ND | 30AC7795 |
| Product Name | Process, Temperature | Temp/process/strain Ctrl, 1/16 Din; Thermocouple Type Omega |
| Control | Limit; PID | |
| Form Factor | DIN | |
| Interface | Digital Front Panel | |
| Temperature | Thermocouple; RTD / Thermistor |