OMEGA Engineering, Inc. Process, Temperature CN1507TC

Description
CONTROL TEMP/PROC SS OUT 120V
Request a Quote Datasheet
Description
CONTROL TEMP/PROC SS OUT 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CN1507TC-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CN1507TC-ND
Process, Temperature 5880-CN1507TC-ND
CONTROL TEMP/PROC SS OUT 120V

CONTROL TEMP/PROC SS OUT 120V

Buy Now Datasheet
Temperature/Process Control - 12027632 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
12027632
Temperature/Process Control 12027632
TEMPERATURE / PROCESS CONTROLLER, MULTI-ZONE, 7 ZONE, PROGRAMMABLE INPUT / J / K / T / E THERMOCOUPLES / 4-20 MA / 0-10 VDC, 1/8 INCH DIN CUT-OUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE / PROCESS CONTROLLER, MULTI-ZONE, 7 ZONE, PROGRAMMABLE INPUT / J / K / T / E THERMOCOUPLES / 4-20 MA / 0-10 VDC, 1/8 INCH DIN CUT-OUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Process Controller, 7-Zone, Type E/j/k/t; Thermocouple Type Omega - 61AH5420 - Newark, An Avnet Company
Chicago, IL, United States
Process Controller, 7-Zone, Type E/j/k/t; Thermocouple Type Omega
61AH5420
Process Controller, 7-Zone, Type E/j/k/t; Thermocouple Type Omega 61AH5420
PROCESS CONTROLLER, 7-ZONE, TYPE E/J/K/T; Thermocouple Type:E, J, K, T; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:1°F; Output Voltage Max:5VDC; Output Voltage Min:-; Product Range:CN1507 Series

PROCESS CONTROLLER, 7-ZONE, TYPE E/J/K/T; Thermocouple Type:E, J, K, T; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:1°F; Output Voltage Max:5VDC; Output Voltage Min:-; Product Range:CN1507 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers
Product Number 5880-CN1507TC-ND 12027632 61AH5420
Product Name Process, Temperature Temperature/Process Control Process Controller, 7-Zone, Type E/j/k/t; Thermocouple Type Omega
Control Limit; PID
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data