OMEGA ENGINEERING, INC.
CN1501-TC-2 -- PID CONTROLLER 240VAC OMEGA
OMEGA Engineering, Inc.
Pid Controller 240Vac Omega
CN1501-TC-2
Description
PID CONTROLLER 240VAC
Description
PID CONTROLLER 240VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH5376 |
|
Product Name
|
Pid Controller 240Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
203 SCFM (345 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details