OMEGA ENGINEERING, INC.
CN1501-TC-1 -- PID CONTROLLER 240VAC OMEGA
OMEGA Engineering, Inc.
Pid Controller 240Vac Omega
CN1501-TC-1
Description
PID CONTROLLER 240VAC
Description
PID CONTROLLER 240VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH5375 |
|
Product Name
|
Pid Controller 240Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
96.96 SCFM (165 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level
30.54 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
48 dbA
View Details