OMEGA Engineering, Inc. Temperature/process Controller, 1/32 Din; Thermocouple Type Omega CN132-24V

Description
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega - 61AH5319 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
61AH5319
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega 61AH5319
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 61AH5319
Product Name Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details