TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | 61AH5318 |
| Product Name | Temperature/process Controller, 1/32 Din; Thermocouple Type Omega |
| Controller Type | Temperature |