OMEGA ENGINEERING, INC.
CL950-110-NIST -- CL950-110-NIST OMEGA
OMEGA Engineering, Inc.
Cl950-110-Nist Omega
CL950-110-NIST
Description
CL950-110-NIST
Description
CL950-110-NIST
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4074 |
|
Product Name
|
Cl950-110-Nist Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details