OMEGA ENGINEERING, INC.
CL910 -- INSERT, 3/8DIA X 6L OMEGA
OMEGA Engineering, Inc.
Insert, 3/8dia X 6l Omega
CL910
Description
INSERT, 3/8"DIA X 6"L
Description
INSERT, 3/8"DIA X 6"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4071 |
|
Product Name
|
Insert, 3/8dia X 6l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
108 SCFM (184 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details