OMEGA ENGINEERING, INC.
CL909 -- INSERT, 3/8DIA X 4L OMEGA
OMEGA Engineering, Inc.
Insert, 3/8dia X 4l Omega
CL909
Description
INSERT, 3/8"DIA X 4"L
Description
INSERT, 3/8"DIA X 4"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4070 |
|
Product Name
|
Insert, 3/8dia X 4l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details