OMEGA Engineering, Inc. Insert, 1/4dia X 6l Omega CL906

Description
INSERT, 1/4"DIA X 6"L
Description
INSERT, 1/4"DIA X 6"L

Suppliers

Company
Product
Description
Supplier Links
Insert, 1/4dia X 6l Omega - 61AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Insert, 1/4dia X 6l Omega
61AH4064
Insert, 1/4dia X 6l Omega 61AH4064
INSERT, 1/4"DIA X 6"L

INSERT, 1/4"DIA X 6"L

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 61AH4064
Product Name Insert, 1/4dia X 6l Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details