OMEGA ENGINEERING, INC.
CL902 -- INSERT, 1/8DIA X 6L OMEGA
OMEGA Engineering, Inc.
Insert, 1/8dia X 6l Omega
CL902
Description
INSERT, 1/8"DIA X 6"L
Description
INSERT, 1/8"DIA X 6"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4056 |
|
Product Name
|
Insert, 1/8dia X 6l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers