OMEGA ENGINEERING, INC.
CL901 -- INSERT, 1/8DIA X 4L OMEGA
OMEGA Engineering, Inc.
Insert, 1/8dia X 4l Omega
CL901
Description
INSERT, 1/8"DIA X 4"L
Description
INSERT, 1/8"DIA X 4"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4054 |
|
Product Name
|
Insert, 1/8dia X 4l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
351 SCFM (597 m³/hr)
Maximum Sound Level
65 dbA
View Details