OMEGA ENGINEERING, INC.
CL307A-RBK -- RECHARGEABLE BATTERY OMEGA
OMEGA Engineering, Inc.
Rechargeable Battery Omega
CL307A-RBK
Description
RECHARGEABLE BATTERY
Description
RECHARGEABLE BATTERY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3981 |
|
Product Name
|
Rechargeable Battery Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.8 SCFM (127 m³/hr)
Maximum Sound Level
55 dbA
View Details