OMEGA ENGINEERING, INC.
CIR-5240/240V -- CARTRIDGE HEATER 4600W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 4600W Omega
CIR-5240/240V
Description
CARTRIDGE HEATER - 4600W
Description
CARTRIDGE HEATER - 4600W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3891 |
|
Product Name
|
Cartridge Heater 4600W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
380 SCFM (646 m³/hr)
Blower/Fan Type
Axial Fan
View Details