OMEGA ENGINEERING, INC.
CIR-5135/240V -- CARTRIDGE HEATER 650W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 650W Omega
CIR-5135/240V
Description
CARTRIDGE HEATER - 650W
Description
CARTRIDGE HEATER - 650W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3868 |
|
Product Name
|
Cartridge Heater 650W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3 amps
View Details