OMEGA ENGINEERING, INC.
CIR-5106/240V -- CARTRIDGE HEATER 550W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 550W Omega
CIR-5106/240V
Description
CARTRIDGE HEATER - 550W
Description
CARTRIDGE HEATER - 550W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3859 |
|
Product Name
|
Cartridge Heater 550W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
218 SCFM (370 m³/hr)
Nominal Voltage
230 volts
View Details