OMEGA ENGINEERING, INC.
CIR-5076/240V -- CARTRIDGE HEATER 1300W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1300W Omega
CIR-5076/240V
Description
CARTRIDGE HEATER - 1300W
Description
CARTRIDGE HEATER - 1300W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3844 |
|
Product Name
|
Cartridge Heater 1300W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.59 SCFM (69 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level
40.14 dbA
View Details