OMEGA ENGINEERING, INC.
CIR-5075/120V -- CARTRIDGE HEATER 500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 500W Omega
CIR-5075/120V
Description
CARTRIDGE HEATER - 500W
Description
CARTRIDGE HEATER - 500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3841 |
|
Product Name
|
Cartridge Heater 500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details