OMEGA ENGINEERING, INC.
CIR-5068/240V -- CARTRIDGE HEATER 1500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1500W Omega
CIR-5068/240V
Description
CARTRIDGE HEATER - 1500W
Description
CARTRIDGE HEATER - 1500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3838 |
|
Product Name
|
Cartridge Heater 1500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10800 SCFM (18357 m³/hr)
Maximum Sound Level
86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.45 SCFM (125 m³/hr)
Nominal Voltage
24 volts
View Details