OMEGA ENGINEERING, INC.
CIR-4360/240V -- CARTRIDGE HEATER 3500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 3500W Omega
CIR-4360/240V
Description
CARTRIDGE HEATER - 3500W
Description
CARTRIDGE HEATER - 3500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3795 |
|
Product Name
|
Cartridge Heater 3500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
323 SCFM (549 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
13.90 inch (353 mm)
View Details