OMEGA ENGINEERING, INC.
CIR-4210/240V -- CARTRIDGE HEATER 2800W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 2800W Omega
CIR-4210/240V
Description
CARTRIDGE HEATER - 2800W
Description
CARTRIDGE HEATER - 2800W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3791 |
|
Product Name
|
Cartridge Heater 2800W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
200 watts
View Details