OMEGA ENGINEERING, INC.
CIR-4140/240V -- CARTRIDGE HEATER 3700W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 3700W Omega
CIR-4140/240V
Description
CARTRIDGE HEATER - 3700W
Description
CARTRIDGE HEATER - 3700W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3776 |
|
Product Name
|
Cartridge Heater 3700W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
858 SCFM (1458 m³/hr)
Maximum Sound Level
58 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.4 SCFM (133 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details