OMEGA ENGINEERING, INC.
CIR-4105/120V -- CARTRIDGE HEATER 1700W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1700W Omega
CIR-4105/120V
Description
CARTRIDGE HEATER - 1700W
Description
CARTRIDGE HEATER - 1700W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3763 |
|
Product Name
|
Cartridge Heater 1700W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
550 SCFM (934 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details