OMEGA ENGINEERING, INC.
CIR-40801/240V -- CARTRIDGE HEATER 2000W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 2000W Omega
CIR-40801/240V
Description
CARTRIDGE HEATER - 2000W
Description
CARTRIDGE HEATER - 2000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3747 |
|
Product Name
|
Cartridge Heater 2000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1701 to ? in H2O (0.3178 to ? Torr)
Maximum Sound Level
36.9 dbA
View Details