OMEGA ENGINEERING, INC.
CIR-4080/240V -- CARTRIDGE HEATER 1200W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1200W Omega
CIR-4080/240V
Description
CARTRIDGE HEATER - 1200W
Description
CARTRIDGE HEATER - 1200W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3746 |
|
Product Name
|
Cartridge Heater 1200W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.22 SCFM (138 m³/hr)
Nominal Voltage
115 volts
View Details