OMEGA ENGINEERING, INC.
CIR-4052/240V -- CARTRIDGE HEATER 1000W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 1000W Omega
CIR-4052/240V
Description
CARTRIDGE HEATER - 1000W
Description
CARTRIDGE HEATER - 1000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3716 |
|
Product Name
|
Cartridge Heater 1000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
138 SCFM (234 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level
39.16 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Maximum Static Pressure
0.2500 in H2O (0.4671 Torr)
View Details
4 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.6700 in H2O (1.25 Torr)
View Details