OMEGA ENGINEERING, INC.
CIR-4033/240V -- CARTRIDGE HEATER 600W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 600W Omega
CIR-4033/240V
Description
CARTRIDGE HEATER - 600W
Description
CARTRIDGE HEATER - 600W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3688 |
|
Product Name
|
Cartridge Heater 600W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1701 to ? in H2O (0.3178 to ? Torr)
Maximum Sound Level
36.9 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details