OMEGA ENGINEERING, INC.
CIR-4024/240V -- CARTRIDGE HEATER 280W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 280W Omega
CIR-4024/240V
Description
CARTRIDGE HEATER - 280W
Description
CARTRIDGE HEATER - 280W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3670 |
|
Product Name
|
Cartridge Heater 280W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details