OMEGA ENGINEERING, INC.
CIR-4023/120V -- CARTRIDGE HEATER 100W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 100W Omega
CIR-4023/120V
Description
CARTRIDGE HEATER - 100W
Description
CARTRIDGE HEATER - 100W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3667 |
|
Product Name
|
Cartridge Heater 100W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details