OMEGA ENGINEERING, INC.
CIR-3105/240V -- CARTRIDGE HEATER 2000W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 2000W Omega
CIR-3105/240V
Description
CARTRIDGE HEATER - 2000W
Description
CARTRIDGE HEATER - 2000W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3627 |
|
Product Name
|
Cartridge Heater 2000W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details