OMEGA ENGINEERING, INC.
CIR-3065/240V -- CARTRIDGE HEATER 200W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 200W Omega
CIR-3065/240V
Description
CARTRIDGE HEATER - 200W
Description
CARTRIDGE HEATER - 200W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3581 |
|
Product Name
|
Cartridge Heater 200W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1000 SCFM (1699 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details