OMEGA ENGINEERING, INC.
CIR-3060/240V -- CARTRIDGE HEATER 850W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 850W Omega
CIR-3060/240V
Description
CARTRIDGE HEATER - 850W
Description
CARTRIDGE HEATER - 850W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3566 |
|
Product Name
|
Cartridge Heater 850W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details