OMEGA ENGINEERING, INC.
CIR-3054/120V -- CARTRIDGE HEATER 400W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 400W Omega
CIR-3054/120V
Description
CARTRIDGE HEATER - 400W
Description
CARTRIDGE HEATER - 400W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3553 |
|
Product Name
|
Cartridge Heater 400W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
293 SCFM (498 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level
27.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
46.6 SCFM (79.21 m³/hr)
Maximum Sound Level
44 dbA
View Details