OMEGA ENGINEERING, INC.
CIR-3049/240V -- CARTRIDGE HEATER 750W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 750W Omega
CIR-3049/240V
Description
CARTRIDGE HEATER - 750W
Description
CARTRIDGE HEATER - 750W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3535 |
|
Product Name
|
Cartridge Heater 750W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Nominal Voltage
12 volts
View Details